Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Cable Assembly N-Type Straight Plug t
"Cable Assembly Coaxial N-Type to QMA LMR 240 36.00"" (914.40mm)"
RF CABLE, N PLUG-RA QMA PLUG, 36"; Connector to Connector:N-Type Plug to 90° QMA Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-909-188-036 | 095-909-188-036 | 115-095-909-188-036-ND | 17AJ3696 |
| Product Name | RF Standard Cable Assembly | Coaxial Cable Assemblies | Coaxial Cables (RF) | Rf Cable, N Plug-Ra Qma Plug, 36; Connector To Connector Amphenol Rf |
| Application | RF | RF | RF | RF |
| Cable Type | Coaxial | |||
| Rated Temperature | -65 to 165 C (-85 to 329 F) |