Amphenol RF RF Standard Cable Assembly 095-902-516-150

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-902-516-150 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-516-150
RF Standard Cable Assembly 095-902-516-150
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-902-516-150
Coaxial Cable Assemblies 095-902-516-150
AMC Right Angle Plug to SMA Straight Plu

AMC Right Angle Plug to SMA Straight Plu

Buy Now
Coaxial Cables (RF) - 115-095-902-516-150-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-516-150-ND
Coaxial Cables (RF) 115-095-902-516-150-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA RG-178 5.906"" (150.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA RG-178 5.906"" (150.00mm)"

Buy Now Datasheet
RF Cable Assemblies - 095-902-516-150 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-516-150
RF Cable Assemblies 095-902-516-150
RF Cable Assemblies SMA St Plg to AMC Plg RG-178 150mm

RF Cable Assemblies SMA St Plg to AMC Plg RG-178 150mm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-516-150 095-902-516-150 115-095-902-516-150-ND 095-902-516-150
Product Name RF Standard Cable Assembly Coaxial Cable Assemblies Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

ZK2000-6162-3xxx | Sensor cable, PVC, 4 x 0.34 mm², fixed installation -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
RF Cable Assemblies - 1-2509220-1 - TE Connectivity
Specs
Application RF
Product Type MHF1 Plug
Cable Length 1.64 ft (5 dm)
View Details
2 suppliers
Black PVC Single Wire - 55011560 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Cable - 2 Pin Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details