Amphenol RF Coaxial Cable Assemblies 095-909-189-012

Description
RF Cable Assembly N-Type Right Angle Plu
Request a Quote Datasheet
Description
RF Cable Assembly N-Type Right Angle Plu
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-909-189-012
Coaxial Cable Assemblies 095-909-189-012
RF Cable Assembly N-Type Right Angle Plu

RF Cable Assembly N-Type Right Angle Plu

Buy Now
Coaxial Cables (RF) - 115-095-909-189-012-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-909-189-012-ND
Coaxial Cables (RF) 115-095-909-189-012-ND
"Cable Assembly Coaxial RP-TNC to N-Type LMR 240 12.00"" (304.80mm)"

"Cable Assembly Coaxial RP-TNC to N-Type LMR 240 12.00"" (304.80mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-909-189-012 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-909-189-012
RF Standard Cable Assembly 095-909-189-012
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable, Ra N Plug-Rp-Tnc Jack, 12; Connector To Connector Amphenol Rf - 17AJ3702 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Ra N Plug-Rp-Tnc Jack, 12; Connector To Connector Amphenol Rf
17AJ3702
Rf Cable, Ra N Plug-Rp-Tnc Jack, 12; Connector To Connector Amphenol Rf 17AJ3702
RF CABLE, RA N PLUG-RP-TNC JACK, 12"; Connector to Connector:90° N-Type Plug to RP-TNC Bulkhead Jack; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:- RoHS Compliant: Yes

RF CABLE, RA N PLUG-RP-TNC JACK, 12"; Connector to Connector:90° N-Type Plug to RP-TNC Bulkhead Jack; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-909-189-012 115-095-909-189-012-ND 095-909-189-012 17AJ3702
Product Name Coaxial Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Rf Cable, Ra N Plug-Rp-Tnc Jack, 12; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - KMEB-1-24-10-LED - Festo Corporation
Specs
Cable Length 32.81 ft (100 dm)
Connector Type 3-pin Form C as per DIN EN 175301-803 Socket, angled
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details
2 suppliers
Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
USB Cables - Q553-ND - DigiKey
Qualtek Electronics Corp.
Specs
Product Type Serial; USB
Cable Length 9.84 ft (29.99 dm)
View Details