Amphenol RF Coaxial Cable Assemblies 095-909-155-005

Description
RF Cable Assembly AMC Right Angle Plug t
Request a Quote Datasheet
Description
RF Cable Assembly AMC Right Angle Plug t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-909-155-005
Coaxial Cable Assemblies 095-909-155-005
RF Cable Assembly AMC Right Angle Plug t

RF Cable Assembly AMC Right Angle Plug t

Buy Now
Coaxial Cables (RF) - ARF2572-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2572-ND
Coaxial Cables (RF) ARF2572-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to N-Type RG-178 9.843"" (250.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to N-Type RG-178 9.843"" (250.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-909-155-005 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-909-155-005
RF Standard Cable Assembly 095-909-155-005
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-909-155-005 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-909-155-005
Cable Assemblies - Coaxial Cables (RF) 095-909-155-005
CBL ASSY AMC-NTYPE JCK-PL 9.843"

CBL ASSY AMC-NTYPE JCK-PL 9.843"

Supplier's Site
RF Cable Assemblies - 095-909-155-005 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-909-155-005
RF Cable Assemblies 095-909-155-005
RF Cable Assemblies N-Type Jack to AMC RG-178 cable 250 mm

RF Cable Assemblies N-Type Jack to AMC RG-178 cable 250 mm

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-909-155-005 ARF2572-ND 095-909-155-005 095-909-155-005 095-909-155-005
Product Name Coaxial Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Cable Assemblies - Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details