Amphenol RF RF Standard Cable Assembly 095-909-188-012

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-909-188-012 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-909-188-012
RF Standard Cable Assembly 095-909-188-012
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-909-188-012-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-909-188-012-ND
Coaxial Cables (RF) 115-095-909-188-012-ND
"Cable Assembly Coaxial N-Type to QMA LMR 240 12.00"" (304.80mm)"

"Cable Assembly Coaxial N-Type to QMA LMR 240 12.00"" (304.80mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-909-188-012
Coaxial Cable Assemblies 095-909-188-012
RF Cable Assembly N-Type Straight Plug t

RF Cable Assembly N-Type Straight Plug t

Buy Now
Rf Cable, N Plug-Ra Qma Plug, 12; Connector To Connector Amphenol Rf - 17AJ3693 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, N Plug-Ra Qma Plug, 12; Connector To Connector Amphenol Rf
17AJ3693
Rf Cable, N Plug-Ra Qma Plug, 12; Connector To Connector Amphenol Rf 17AJ3693
RF CABLE, N PLUG-RA QMA PLUG, 12"; Connector to Connector:N-Type Plug to 90° QMA Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, N PLUG-RA QMA PLUG, 12"; Connector to Connector:N-Type Plug to 90° QMA Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-909-188-012 115-095-909-188-012-ND 095-909-188-012 17AJ3693
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Coaxial Cable Assemblies Rf Cable, N Plug-Ra Qma Plug, 12; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details