Amphenol RF Coaxial Cable Assemblies 095FJZFPZAHM100

Description
RF Cable Assembly FAKRA Right Angle Jack
Request a Quote Datasheet
Description
RF Cable Assembly FAKRA Right Angle Jack
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095FJZFPZAHM100
Coaxial Cable Assemblies 095FJZFPZAHM100
RF Cable Assembly FAKRA Right Angle Jack

RF Cable Assembly FAKRA Right Angle Jack

Buy Now
RF Standard Cable Assembly - 095FJZFPZAHM100 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095FJZFPZAHM100
RF Standard Cable Assembly 095FJZFPZAHM100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095FJZFPZAHM100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095FJZFPZAHM100-ND
Coaxial Cables (RF) 115-095FJZFPZAHM100-ND
"Cable Assembly Coaxial Fakra to Fakra RG-174 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial Fakra to Fakra RG-174 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095FJZFPZAHM100 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095FJZFPZAHM100
Cable Assemblies - Coaxial Cables (RF) 095FJZFPZAHM100
CBL ASSY FAKRA JACK TO PLUG 3.3'

CBL ASSY FAKRA JACK TO PLUG 3.3'

Supplier's Site
Rf Coax Cable, Fakra R/a Jack-Plug, 1M; Connector To Connector Amphenol Rf - 92AH3505 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Fakra R/a Jack-Plug, 1M; Connector To Connector Amphenol Rf
92AH3505
Rf Coax Cable, Fakra R/a Jack-Plug, 1M; Connector To Connector Amphenol Rf 92AH3505
RF COAX CABLE, FAKRA R/A JACK-PLUG, 1M; Connector to Connector:90° FAKRA Jack to FAKRA Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

RF COAX CABLE, FAKRA R/A JACK-PLUG, 1M; Connector to Connector:90° FAKRA Jack to FAKRA Plug; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes

Supplier's Site
Rf Coax Cable, Fakra R/a Jack-Plug, 1M Rohs Compliant Amphenol Rf - 25AJ3089 - Newark, An Avnet Company
Chicago, IL, United States
Rf Coax Cable, Fakra R/a Jack-Plug, 1M Rohs Compliant Amphenol Rf
25AJ3089
Rf Coax Cable, Fakra R/a Jack-Plug, 1M Rohs Compliant Amphenol Rf 25AJ3089
RF COAX CABLE, FAKRA R/A JACK-PLUG, 1M ROHS COMPLIANT: YES

RF COAX CABLE, FAKRA R/A JACK-PLUG, 1M ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095FJZFPZAHM100 095FJZFPZAHM100 115-095FJZFPZAHM100-ND 095FJZFPZAHM100 92AH3505 25AJ3089
Product Name Coaxial Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Rf Coax Cable, Fakra R/a Jack-Plug, 1M; Connector To Connector Amphenol Rf Rf Coax Cable, Fakra R/a Jack-Plug, 1M Rohs Compliant Amphenol Rf
Application RF RF RF RF RF
Cable Type Coaxial Coaxial Coaxial
Rated Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 28 AWG Cable Assembly, 800mm, no Latches - G125-MC22605L0-0800F - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - Q111-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 9.84 ft (29.99 dm)
Connector Type NEMA 5-15P
View Details
4 suppliers
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details