RF Cable Assembly FAKRA Straight Plug to
"Cable Assembly Coaxial Fakra to Fakra RG-58 196.9"" (5.0m) 16.4'"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF COAX CABLE, FAKRA STR PLUG-PLUG/16.4 ; Connector to Connector:FAKRA Plug to FAKRA Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
CBL ASSY FAKRA PLUG-PLUG 16.4'
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095FPZFPZSGM500 | 115-095FPZFPZSGM500-ND | 095FPZFPZSGM500 | 78AH6979 | 095FPZFPZSGM500 |
| Product Name | Coaxial Cable Assemblies | Coaxial Cables (RF) | RF Standard Cable Assembly | Rf Coax Cable, Fakra Str Plug-Plug/16.4 ; Connector To Connector Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | RF | |
| Cable Type | Coaxial | Coaxial | |||
| Rated Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |