Amphenol RF RF Standard Cable Assembly 095-909-175M30L

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-909-175M30L - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-909-175M30L
RF Standard Cable Assembly 095-909-175M30L
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 095-909-175M30L-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-909-175M30L-ND
Coaxial Cables (RF) 095-909-175M30L-ND
"Cable Assembly Coaxial N-Type to N-Type LMR 400 1181.1"" (30.0m) 98.4'"

"Cable Assembly Coaxial N-Type to N-Type LMR 400 1181.1"" (30.0m) 98.4'"

Buy Now Datasheet
RF Cable Assemblies - 095-909-175M30L - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-909-175M30L
RF Cable Assemblies 095-909-175M30L
RF Cable Assemblies N RA Plg to N Bkhd Jck LMR400 30m

RF Cable Assemblies N RA Plg to N Bkhd Jck LMR400 30m

Buy Now Datasheet
N-Type Ra Plug To N-Type Bulkhead Jack On Lmr 400 Cable, Arc, 30 Meters Rohs Compliant Amphenol Rf - 02AH5791 - Newark, An Avnet Company
Chicago, IL, United States
N-Type Ra Plug To N-Type Bulkhead Jack On Lmr 400 Cable, Arc, 30 Meters Rohs Compliant Amphenol Rf
02AH5791
N-Type Ra Plug To N-Type Bulkhead Jack On Lmr 400 Cable, Arc, 30 Meters Rohs Compliant Amphenol Rf 02AH5791
N-TYPE RA PLUG TO N-TYPE BULKHEAD JACK ON LMR 400 CABLE, ARC, 30 METERS ROHS COMPLIANT: YES

N-TYPE RA PLUG TO N-TYPE BULKHEAD JACK ON LMR 400 CABLE, ARC, 30 METERS ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-909-175M30L 095-909-175M30L-ND 095-909-175M30L 02AH5791
Product Name RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies N-Type Ra Plug To N-Type Bulkhead Jack On Lmr 400 Cable, Arc, 30 Meters Rohs Compliant Amphenol Rf
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Honeywell Mobile Computer by AGOZ - USBCtoA_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details