Amphenol RF Coaxial Cable Assemblies 095-902-536-018

Description
RF Cable Assembly RP-SMA Straight Plug t
Request a Quote Datasheet
Description
RF Cable Assembly RP-SMA Straight Plug t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-902-536-018
Coaxial Cable Assemblies 095-902-536-018
RF Cable Assembly RP-SMA Straight Plug t

RF Cable Assembly RP-SMA Straight Plug t

Buy Now
Coaxial Cables (RF) - 115-095-902-536-018-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-536-018-ND
Coaxial Cables (RF) 115-095-902-536-018-ND
"Cable Assembly Coaxial RP-SMA to RP-SMA RG-316 18.00"" (457.20mm)"

"Cable Assembly Coaxial RP-SMA to RP-SMA RG-316 18.00"" (457.20mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-536-018 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-536-018
RF Standard Cable Assembly 095-902-536-018
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable, Sma Rp Plug-Bhd Jack, 18; Connector To Connector Amphenol Rf - 88AH5503 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Rp Plug-Bhd Jack, 18; Connector To Connector Amphenol Rf
88AH5503
Rf Cable, Sma Rp Plug-Bhd Jack, 18; Connector To Connector Amphenol Rf 88AH5503
RF CABLE, SMA RP PLUG-BHD JACK, 18"; Connector to Connector:SMA RP Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMA RP PLUG-BHD JACK, 18"; Connector to Connector:SMA RP Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:458mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-536-018 115-095-902-536-018-ND 095-902-536-018 88AH5503
Product Name Coaxial Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Rf Cable, Sma Rp Plug-Bhd Jack, 18; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

Ethernet Cable - 1727316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Cat 6; Coaxial
Cable Shielding Ftp
View Details
ZB9052 | Power/sensor cable, PUR, 4 x 0.5 mm², capable of torsion, black -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Armored Test Cable, 40.0 GHz, 78.7″ - KBL-2M-LOW+ - Mini-Circuits
Specs
Cable Length 6.56 ft (20 dm)
Rated Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers