Amphenol RF Coaxial Cable Assemblies 095-909-155-002

Description
RF Cable Assembly AMC Right Angle Plug t
Request a Quote Datasheet
Description
RF Cable Assembly AMC Right Angle Plug t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-909-155-002
Coaxial Cable Assemblies 095-909-155-002
RF Cable Assembly AMC Right Angle Plug t

RF Cable Assembly AMC Right Angle Plug t

Buy Now
Coaxial Cables (RF) - ARF2569-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
ARF2569-ND
Coaxial Cables (RF) ARF2569-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to N-Type RG-178 3.937"" (100.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to N-Type RG-178 3.937"" (100.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-909-155-002 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-909-155-002
RF Standard Cable Assembly 095-909-155-002
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-909-155-002 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-909-155-002
RF Cable Assemblies 095-909-155-002
RF Cable Assemblies N-Type Jack to AMC RG-178 cable 100 mm

RF Cable Assemblies N-Type Jack to AMC RG-178 cable 100 mm

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-909-155-002 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-909-155-002
Cable Assemblies - Coaxial Cables (RF) 095-909-155-002
CBL ASSY AMC-NTYPE JCK-PL 3.937"

CBL ASSY AMC-NTYPE JCK-PL 3.937"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-909-155-002 ARF2569-ND 095-909-155-002 095-909-155-002 095-909-155-002
Product Name Coaxial Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details