Amphenol RF RF Standard Cable Assembly 095-909-168-024

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-909-168-024 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-909-168-024
RF Standard Cable Assembly 095-909-168-024
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-909-168-024-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-909-168-024-ND
Coaxial Cables (RF) 115-095-909-168-024-ND
"Cable Assembly Coaxial SMA to N-Type 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMA to N-Type 24.00"" (609.60mm)"

Buy Now Datasheet
RF Cable Assemblies - 095-909-168-024 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-909-168-024
RF Cable Assemblies 095-909-168-024
RF Cable Assemblies N-Type Plg to SMA Pg 18GHz Cable 24in

RF Cable Assemblies N-Type Plg to SMA Pg 18GHz Cable 24in

Buy Now Datasheet
Atc-Ps Test Cable Assembly, N-Type Straight Plug To Sma Straight Plug On Phase Stable 18Ghz Cable, 24 Inches Rohs Compliant Amphenol Rf - 07AH5763 - Newark, An Avnet Company
Chicago, IL, United States
Atc-Ps Test Cable Assembly, N-Type Straight Plug To Sma Straight Plug On Phase Stable 18Ghz Cable, 24 Inches Rohs Compliant Amphenol Rf
07AH5763
Atc-Ps Test Cable Assembly, N-Type Straight Plug To Sma Straight Plug On Phase Stable 18Ghz Cable, 24 Inches Rohs Compliant Amphenol Rf 07AH5763
ATC-PS TEST CABLE ASSEMBLY, N-TYPE STRAIGHT PLUG TO SMA STRAIGHT PLUG ON PHASE STABLE 18GHZ CABLE, 24 INCHES ROHS COMPLIANT: YES

ATC-PS TEST CABLE ASSEMBLY, N-TYPE STRAIGHT PLUG TO SMA STRAIGHT PLUG ON PHASE STABLE 18GHZ CABLE, 24 INCHES ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-909-168-024 115-095-909-168-024-ND 095-909-168-024 07AH5763
Product Name RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies Atc-Ps Test Cable Assembly, N-Type Straight Plug To Sma Straight Plug On Phase Stable 18Ghz Cable, 24 Inches Rohs Compliant Amphenol Rf
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details