Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial RP-TNC to N-Type LMR 240 19.69"" (500.00mm)"
RF Cable Assembly N-Type Right Angle Plu
RF CABLE, RA N PLUG-RP-TNC JACK, 19.7"; Connector to Connector:90° N-Type Plug to RP-TNC Bulkhead Jack; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:- RoHS Compliant: Yes
| Richardson RFPD | DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-909-189M050 | 115-095-909-189M050-ND | 095-909-189M050 | 17AJ3708 |
| Product Name | RF Standard Cable Assembly | Coaxial Cables (RF) | Coaxial Cable Assemblies | Rf Cable, Ra N Plug-Rp-Tnc Jack, 19.7; Connector To Connector Amphenol Rf |
| Application | RF | RF | RF | RF |
| Cable Type | Coaxial | |||
| Rated Temperature | -65 to 165 C (-85 to 329 F) |