Amphenol RF Coaxial Cable Assemblies 095-902-535-024

Description
RF Cable Assembly RP-SMA Straight Plug t
Request a Quote Datasheet
Description
RF Cable Assembly RP-SMA Straight Plug t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-902-535-024
Coaxial Cable Assemblies 095-902-535-024
RF Cable Assembly RP-SMA Straight Plug t

RF Cable Assembly RP-SMA Straight Plug t

Buy Now
Coaxial Cables (RF) - 115-095-902-535-024-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-535-024-ND
Coaxial Cables (RF) 115-095-902-535-024-ND
"Cable Assembly Coaxial RP-SMA to RP-SMA RG-316 24.00"" (609.60mm)"

"Cable Assembly Coaxial RP-SMA to RP-SMA RG-316 24.00"" (609.60mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-535-024 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-535-024
RF Standard Cable Assembly 095-902-535-024
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable, Sma Rp Plug-Bhd Jack, 24; Connector To Connector Amphenol Rf - 88AH5495 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Rp Plug-Bhd Jack, 24; Connector To Connector Amphenol Rf
88AH5495
Rf Cable, Sma Rp Plug-Bhd Jack, 24; Connector To Connector Amphenol Rf 88AH5495
RF CABLE, SMA RP PLUG-BHD JACK, 24"; Connector to Connector:SMA RP Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMA RP PLUG-BHD JACK, 24"; Connector to Connector:SMA RP Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-535-024 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-535-024
Cable Assemblies - Coaxial Cables (RF) 095-902-535-024
CBL ASSY RPSMA JACK TO PLUG 24"

CBL ASSY RPSMA JACK TO PLUG 24"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-535-024 115-095-902-535-024-ND 095-902-535-024 88AH5495 095-902-535-024
Product Name Coaxial Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Rf Cable, Sma Rp Plug-Bhd Jack, 24; Connector To Connector Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Cable Type Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10093084-1005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
System cable - 706-2500/501-600 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 19.69 ft (60 dm)
View Details
Accessories, Gate leads - GATELEAD MEDIUM POWER - Infineon Technologies AG
Specs
Standards / Certifications RoHS
View Details