Amphenol RF RF Standard Cable Assembly 095-902-529-016

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-902-529-016 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-529-016
RF Standard Cable Assembly 095-902-529-016
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-902-529-016-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-529-016-ND
Coaxial Cables (RF) 115-095-902-529-016-ND
"Cable Assembly Coaxial SMA to MMCX RG-316 16.00"" (406.40mm)"

"Cable Assembly Coaxial SMA to MMCX RG-316 16.00"" (406.40mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-902-529-016
Coaxial Cable Assemblies 095-902-529-016
RF Cable Assembly MMCX Straight Plug to

RF Cable Assembly MMCX Straight Plug to

Buy Now
Rf Cable, Sma Bhd Jack-Mmcx Plug, 16; Connector To Connector Amphenol Rf - 81AH6693 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Bhd Jack-Mmcx Plug, 16; Connector To Connector Amphenol Rf
81AH6693
Rf Cable, Sma Bhd Jack-Mmcx Plug, 16; Connector To Connector Amphenol Rf 81AH6693
RF CABLE, SMA BHD JACK-MMCX PLUG, 16"; Connector to Connector:SMA Bulkhead Jack to MMCX Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMA BHD JACK-MMCX PLUG, 16"; Connector to Connector:SMA Bulkhead Jack to MMCX Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-529-016 115-095-902-529-016-ND 095-902-529-016 81AH6693
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Coaxial Cable Assemblies Rf Cable, Sma Bhd Jack-Mmcx Plug, 16; Connector To Connector Amphenol Rf
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Sensor Cord, M18 Plug-Free End, 10Ft Rohs Compliant Sensata/bei Sensors - 74AJ9831 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-2500/103-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details