Amphenol RF RF Standard Cable Assembly 095-902-529-018

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-902-529-018 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-529-018
RF Standard Cable Assembly 095-902-529-018
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-902-529-018
Coaxial Cable Assemblies 095-902-529-018
RF Cable Assembly MMCX Straight Plug to

RF Cable Assembly MMCX Straight Plug to

Buy Now
Coaxial Cables (RF) - 115-095-902-529-018-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-529-018-ND
Coaxial Cables (RF) 115-095-902-529-018-ND
"Cable Assembly Coaxial SMA to MMCX RG-316 18.00"" (457.20mm)"

"Cable Assembly Coaxial SMA to MMCX RG-316 18.00"" (457.20mm)"

Buy Now Datasheet
Rf Cable, Sma Bhd Jack-Mmcx Plug, 18; Connector To Connector Amphenol Rf - 81AH6694 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Bhd Jack-Mmcx Plug, 18; Connector To Connector Amphenol Rf
81AH6694
Rf Cable, Sma Bhd Jack-Mmcx Plug, 18; Connector To Connector Amphenol Rf 81AH6694
RF CABLE, SMA BHD JACK-MMCX PLUG, 18"; Connector to Connector:SMA Bulkhead Jack to MMCX Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMA BHD JACK-MMCX PLUG, 18"; Connector to Connector:SMA Bulkhead Jack to MMCX Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-529-018 095-902-529-018 115-095-902-529-018-ND 81AH6694
Product Name RF Standard Cable Assembly Coaxial Cable Assemblies Coaxial Cables (RF) Rf Cable, Sma Bhd Jack-Mmcx Plug, 18; Connector To Connector Amphenol Rf
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50NMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details