Amphenol RF Coaxial Cables (RF) 095-902-530-012

Description
"Cable Assembly Coaxial SMA to N-Type RG-142 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to N-Type RG-142 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-902-530-012-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-530-012-ND
Coaxial Cables (RF) 115-095-902-530-012-ND
"Cable Assembly Coaxial SMA to N-Type RG-142 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMA to N-Type RG-142 12.00"" (304.80mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-902-530-012
Coaxial Cable Assemblies 095-902-530-012
RF Cable Assembly N-Type Straight Bulkhe

RF Cable Assembly N-Type Straight Bulkhe

Buy Now
RF Standard Cable Assembly - 095-902-530-012 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-530-012
RF Standard Cable Assembly 095-902-530-012
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable, Sma Plug-N-Type Bhd Jack, 12; Connector To Connector Amphenol Rf - 81AH6702 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Plug-N-Type Bhd Jack, 12; Connector To Connector Amphenol Rf
81AH6702
Rf Cable, Sma Plug-N-Type Bhd Jack, 12; Connector To Connector Amphenol Rf 81AH6702
RF CABLE, SMA PLUG-N-TYPE BHD JACK, 12"; Connector to Connector:SMA Plug to N-Type Bulkhead Jack; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMA PLUG-N-TYPE BHD JACK, 12"; Connector to Connector:SMA Plug to N-Type Bulkhead Jack; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-902-530-012-ND 095-902-530-012 095-902-530-012 81AH6702
Product Name Coaxial Cables (RF) Coaxial Cable Assemblies RF Standard Cable Assembly Rf Cable, Sma Plug-N-Type Bhd Jack, 12; Connector To Connector Amphenol Rf
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details