"Cable Assembly Coaxial Fakra to Fakra RG-174 39.4"" (1.0m) 3.3'"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Cable Assembly FAKRA Straight Jack to
RF COAX CABLE, FAKRA JACK-JACK, 1M; Connector to Connector:FAKRA Jack to FAKRA Jack; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:Black; Product Range:- RoHS Compliant: Yes
RF COAX CABLE, FAKRA JACK-JACK, 1M ROHS COMPLIANT: YES
CBL ASSY FAKRA JACK TO JACK 3.3'
| DigiKey | Richardson RFPD | Powell Electronics, Inc. | Newark, An Avnet Company | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 115-095FJZFJZSHM100-ND | 095FJZFJZSHM100 | 095FJZFJZSHM100 | 92AH3501 | 25AJ3085 | 095FJZFJZSHM100 |
| Product Name | Coaxial Cables (RF) | RF Standard Cable Assembly | Coaxial Cable Assemblies | Rf Coax Cable, Fakra Jack-Jack, 1M; Connector To Connector Amphenol Rf | Rf Coax Cable, Fakra Jack-Jack, 1M Rohs Compliant Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | RF | RF | |
| Cable Type | Coaxial | Coaxial | Coaxial | |||
| Rated Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |