Amphenol RF RF Standard Cable Assembly 095-902-516-200

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-902-516-200 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-516-200
RF Standard Cable Assembly 095-902-516-200
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-902-516-200-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-516-200-ND
Coaxial Cables (RF) 115-095-902-516-200-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA RG-178 7.874"" (200.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA RG-178 7.874"" (200.00mm)"

Buy Now Datasheet
RF Cable Assemblies - 095-902-516-200 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-516-200
RF Cable Assemblies 095-902-516-200
RF Cable Assemblies SMA St Plg to AMC Plg RG-178 200mm

RF Cable Assemblies SMA St Plg to AMC Plg RG-178 200mm

Buy Now Datasheet

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-516-200 115-095-902-516-200-ND 095-902-516-200
Product Name RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details