Amphenol RF Coaxial Cables (RF) 095-902-529-006

Description
"Cable Assembly Coaxial SMA to MMCX RG-316 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to MMCX RG-316 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-902-529-006-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-529-006-ND
Coaxial Cables (RF) 115-095-902-529-006-ND
"Cable Assembly Coaxial SMA to MMCX RG-316 6.000"" (152.40mm)"

"Cable Assembly Coaxial SMA to MMCX RG-316 6.000"" (152.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-529-006 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-529-006
RF Standard Cable Assembly 095-902-529-006
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-902-529-006
Coaxial Cable Assemblies 095-902-529-006
RF Cable Assembly MMCX Straight Plug to

RF Cable Assembly MMCX Straight Plug to

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 095-902-529-006 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-529-006
Cable Assemblies - Coaxial Cables (RF) 095-902-529-006
CBL ASSY SMA-MMCX JACK-PLUG 6"

CBL ASSY SMA-MMCX JACK-PLUG 6"

Supplier's Site
Rf Cable, Sma Bhd Jack-Mmcx Plug, 6; Connector To Connector Amphenol Rf - 81AH6691 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Bhd Jack-Mmcx Plug, 6; Connector To Connector Amphenol Rf
81AH6691
Rf Cable, Sma Bhd Jack-Mmcx Plug, 6; Connector To Connector Amphenol Rf 81AH6691
RF CABLE, SMA BHD JACK-MMCX PLUG, 6"; Connector to Connector:SMA Bulkhead Jack to MMCX Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMA BHD JACK-MMCX PLUG, 6"; Connector to Connector:SMA Bulkhead Jack to MMCX Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-902-529-006-ND 095-902-529-006 095-902-529-006 095-902-529-006 81AH6691
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Coaxial Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Rf Cable, Sma Bhd Jack-Mmcx Plug, 6; Connector To Connector Amphenol Rf
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC to Female BNC Coaxial Test Cable, RG62B/U - 6245 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details