Amphenol RF RF Standard Cable Assembly 095-909-174-096

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The N-Type Straight Plug to N-Type Bulkhead Jack on LMR 400 Cable, with a length of 96 inches, features an impedance of 50 ohms and operates effectively within a frequency range of DC to 6 GHz. The connectors are constructed from brass with nickel plating, providing durability and resistance to environmental factors, achieving an IP67 rating. This product is RoHS compliant, ensuring it meets environmental standards. It is packaged as a single unit and is marked with the manufacturer's details and date code for traceability. The recommended mounting hole dimensions and specific electrical performance characteristics, such as VSWR and insertion loss, are not specified in the provided datasheet.

Datasheet Summary
Powered by GS/AI

The N-Type Straight Plug to N-Type Bulkhead Jack on LMR 400 Cable, with a length of 96 inches, features an impedance of 50 ohms and operates effectively within a frequency range of DC to 6 GHz. The connectors are constructed from brass with nickel plating, providing durability and resistance to environmental factors, achieving an IP67 rating. This product is RoHS compliant, ensuring it meets environmental standards. It is packaged as a single unit and is marked with the manufacturer's details and date code for traceability. The recommended mounting hole dimensions and specific electrical performance characteristics, such as VSWR and insertion loss, are not specified in the provided datasheet.

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-909-174-096 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-909-174-096
RF Standard Cable Assembly 095-909-174-096
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 095-909-174-096-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-909-174-096-ND
Coaxial Cables (RF) 095-909-174-096-ND
"Cable Assembly Coaxial N-Type to N-Type LMR 400 96.0"" (2.4m) 8.0'"

"Cable Assembly Coaxial N-Type to N-Type LMR 400 96.0"" (2.4m) 8.0'"

Buy Now Datasheet
RF Cable Assemblies - 095-909-174-096 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-909-174-096
RF Cable Assemblies 095-909-174-096
RF Cable Assemblies N Strt Plg to N Bkhd Jck LMR400 72in

RF Cable Assemblies N Strt Plg to N Bkhd Jck LMR400 72in

Buy Now Datasheet
N-Type Straight Plug To N-Type Bulkhead Jack On Lmr 400 Cable, Arc, 96 Inches Rohs Compliant Amphenol Rf - 02AH5749 - Newark, An Avnet Company
Chicago, IL, United States
N-Type Straight Plug To N-Type Bulkhead Jack On Lmr 400 Cable, Arc, 96 Inches Rohs Compliant Amphenol Rf
02AH5749
N-Type Straight Plug To N-Type Bulkhead Jack On Lmr 400 Cable, Arc, 96 Inches Rohs Compliant Amphenol Rf 02AH5749
N-TYPE STRAIGHT PLUG TO N-TYPE BULKHEAD JACK ON LMR 400 CABLE, ARC, 96 INCHES ROHS COMPLIANT: YES

N-TYPE STRAIGHT PLUG TO N-TYPE BULKHEAD JACK ON LMR 400 CABLE, ARC, 96 INCHES ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Richardson RFPD DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-909-174-096 095-909-174-096-ND 095-909-174-096 02AH5749
Product Name RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies N-Type Straight Plug To N-Type Bulkhead Jack On Lmr 400 Cable, Arc, 96 Inches Rohs Compliant Amphenol Rf
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Rotary System Cable, Type 5, Stainless Ball to Stainless Ball - AC-CHH0-5-0750-038 - Southco
Specs
Application Instrumentation and Control
Cable Length 2.46 ft (7.5 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-24292-MM48LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details