Amphenol RF Coaxial Cable Assemblies 095-902-535-012

Description
RF Cable Assembly RP-SMA Straight Plug t
Request a Quote Datasheet
Description
RF Cable Assembly RP-SMA Straight Plug t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-902-535-012
Coaxial Cable Assemblies 095-902-535-012
RF Cable Assembly RP-SMA Straight Plug t

RF Cable Assembly RP-SMA Straight Plug t

Buy Now
RF Standard Cable Assembly - 095-902-535-012 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-535-012
RF Standard Cable Assembly 095-902-535-012
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-902-535-012-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-535-012-ND
Coaxial Cables (RF) 115-095-902-535-012-ND
"Cable Assembly Coaxial RP-SMA to RP-SMA RG-316 12.00"" (304.80mm)"

"Cable Assembly Coaxial RP-SMA to RP-SMA RG-316 12.00"" (304.80mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-535-012 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-535-012
Cable Assemblies - Coaxial Cables (RF) 095-902-535-012
CBL ASSY RPSMA JACK TO PLUG 12"

CBL ASSY RPSMA JACK TO PLUG 12"

Supplier's Site
Rf Cable, Sma Rp Plug-Bhd Jack, 12; Connector To Connector Amphenol Rf - 88AH5492 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Rp Plug-Bhd Jack, 12; Connector To Connector Amphenol Rf
88AH5492
Rf Cable, Sma Rp Plug-Bhd Jack, 12; Connector To Connector Amphenol Rf 88AH5492
RF CABLE, SMA RP PLUG-BHD JACK, 12"; Connector to Connector:SMA RP Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMA RP PLUG-BHD JACK, 12"; Connector to Connector:SMA RP Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-535-012 095-902-535-012 115-095-902-535-012-ND 095-902-535-012 88AH5492
Product Name Coaxial Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Rf Cable, Sma Rp Plug-Bhd Jack, 12; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F) -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details