Amphenol RF Coaxial Cable Assemblies 095-902-530-018

Description
RF Cable Assembly N-Type Straight Bulkhe
Request a Quote Datasheet
Description
RF Cable Assembly N-Type Straight Bulkhe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-902-530-018
Coaxial Cable Assemblies 095-902-530-018
RF Cable Assembly N-Type Straight Bulkhe

RF Cable Assembly N-Type Straight Bulkhe

Buy Now
RF Standard Cable Assembly - 095-902-530-018 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-530-018
RF Standard Cable Assembly 095-902-530-018
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-902-530-018-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-530-018-ND
Coaxial Cables (RF) 115-095-902-530-018-ND
"Cable Assembly Coaxial SMA to N-Type RG-142 18.00"" (457.20mm)"

"Cable Assembly Coaxial SMA to N-Type RG-142 18.00"" (457.20mm)"

Buy Now Datasheet
Rf Cable, Sma Plug-N-Type Bhd Jack, 18; Connector To Connector Amphenol Rf - 81AH6703 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Plug-N-Type Bhd Jack, 18; Connector To Connector Amphenol Rf
81AH6703
Rf Cable, Sma Plug-N-Type Bhd Jack, 18; Connector To Connector Amphenol Rf 81AH6703
RF CABLE, SMA PLUG-N-TYPE BHD JACK, 18"; Connector to Connector:SMA Plug to N-Type Bulkhead Jack; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMA PLUG-N-TYPE BHD JACK, 18"; Connector to Connector:SMA Plug to N-Type Bulkhead Jack; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:18"; Cable Length - Metric:457.2mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-530-018 095-902-530-018 115-095-902-530-018-ND 81AH6703
Product Name Coaxial Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Rf Cable, Sma Plug-N-Type Bhd Jack, 18; Connector To Connector Amphenol Rf
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC13405M1-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details
BNC Male to “N” Male Test Cable, RG58C/U - 1327 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details