Amphenol RF Coaxial Cable Assemblies 095-909-186M025

Description
RF Cable Assembly N-Type Straight Plug t
Request a Quote Datasheet
Description
RF Cable Assembly N-Type Straight Plug t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-909-186M025
Coaxial Cable Assemblies 095-909-186M025
RF Cable Assembly N-Type Straight Plug t

RF Cable Assembly N-Type Straight Plug t

Buy Now
RF Standard Cable Assembly - 095-909-186M025 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-909-186M025
RF Standard Cable Assembly 095-909-186M025
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-909-186M025-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-909-186M025-ND
Coaxial Cables (RF) 115-095-909-186M025-ND
"Cable Assembly Coaxial N-Type to N-Type LMR 240 9.843"" (250.00mm)"

"Cable Assembly Coaxial N-Type to N-Type LMR 240 9.843"" (250.00mm)"

Buy Now Datasheet
Rf Cable, N Plug To Ra N Plug, 9.9; Connector To Connector Amphenol Rf - 17AJ3680 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, N Plug To Ra N Plug, 9.9; Connector To Connector Amphenol Rf
17AJ3680
Rf Cable, N Plug To Ra N Plug, 9.9; Connector To Connector Amphenol Rf 17AJ3680
RF CABLE, N PLUG TO RA N PLUG, 9.9"; Connector to Connector:N-Type Plug to 90° N-Type Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, N PLUG TO RA N PLUG, 9.9"; Connector to Connector:N-Type Plug to 90° N-Type Plug; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:9.9"; Cable Length - Metric:250mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-909-186M025 095-909-186M025 115-095-909-186M025-ND 17AJ3680
Product Name Coaxial Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Rf Cable, N Plug To Ra N Plug, 9.9; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

M12 sensor cable Schmersal KA-0904 - 101207728 -  - Automation24, Inc.
Specs
Cable Length 5 ft (15.24 dm)
Connector Type M12 connector
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Cable Assembly - 493-05811911-LC - ERSAELECTRONICS PTE. LTD.
Specs
Standards / Certifications RoHS
View Details
Stability Cables - SV-7-XX-48 - Maury Microwave
Specs
Application RF
Connector Type 7mm
View Details
Connecting cable - NEBC-U7G10-KS-5-N-S-U5G9 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type USB 3.0 type B micro
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details