Amphenol RF Coaxial Cables (RF) 095-909-190M400

Description
"Cable Assembly Coaxial RP-TNC to N-Type LMR 400 157.5"" (4.0m) 13.1'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial RP-TNC to N-Type LMR 400 157.5"" (4.0m) 13.1'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-909-190M400-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-909-190M400-ND
Coaxial Cables (RF) 115-095-909-190M400-ND
"Cable Assembly Coaxial RP-TNC to N-Type LMR 400 157.5"" (4.0m) 13.1'"

"Cable Assembly Coaxial RP-TNC to N-Type LMR 400 157.5"" (4.0m) 13.1'"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-909-190M400
Coaxial Cable Assemblies 095-909-190M400
RF Cable Assembly N-Type Right Angle Plu

RF Cable Assembly N-Type Right Angle Plu

Buy Now
RF Standard Cable Assembly - 095-909-190M400 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-909-190M400
RF Standard Cable Assembly 095-909-190M400
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable, Ra N Plug-Rp-Tnc Jack, 13.1Ft; Connector To Connector Amphenol Rf - 17AJ3718 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Ra N Plug-Rp-Tnc Jack, 13.1Ft; Connector To Connector Amphenol Rf
17AJ3718
Rf Cable, Ra N Plug-Rp-Tnc Jack, 13.1Ft; Connector To Connector Amphenol Rf 17AJ3718
RF CABLE, RA N PLUG-RP-TNC JACK, 13.1FT; Connector to Connector:90° N-Type Plug to RP-TNC Jack; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:13.1ft; Cable Length - Metric:4m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, RA N PLUG-RP-TNC JACK, 13.1FT; Connector to Connector:90° N-Type Plug to RP-TNC Jack; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:13.1ft; Cable Length - Metric:4m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-909-190M400-ND 095-909-190M400 095-909-190M400 17AJ3718
Product Name Coaxial Cables (RF) Coaxial Cable Assemblies RF Standard Cable Assembly Rf Cable, Ra N Plug-Rp-Tnc Jack, 13.1Ft; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

White PVC Single Wire - 55011620 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Cable - 4 Pin Lightning -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details