Amphenol RF Coaxial Cables (RF) 095-909-173-096

Description
"Cable Assembly Coaxial N-Type to N-Type LMR 400 96.0"" (2.4m) 8.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial N-Type to N-Type LMR 400 96.0"" (2.4m) 8.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-909-173-096-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-909-173-096-ND
Coaxial Cables (RF) 095-909-173-096-ND
"Cable Assembly Coaxial N-Type to N-Type LMR 400 96.0"" (2.4m) 8.0'"

"Cable Assembly Coaxial N-Type to N-Type LMR 400 96.0"" (2.4m) 8.0'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-909-173-096 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-909-173-096
RF Standard Cable Assembly 095-909-173-096
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
N-Type Straight Plug To N-Type Straight Plug On Lmr 400 Cable, Arc, 96 Inches Rohs Compliant Amphenol Rf - 02AH5723 - Newark, An Avnet Company
Chicago, IL, United States
N-Type Straight Plug To N-Type Straight Plug On Lmr 400 Cable, Arc, 96 Inches Rohs Compliant Amphenol Rf
02AH5723
N-Type Straight Plug To N-Type Straight Plug On Lmr 400 Cable, Arc, 96 Inches Rohs Compliant Amphenol Rf 02AH5723
N-TYPE STRAIGHT PLUG TO N-TYPE STRAIGHT PLUG ON LMR 400 CABLE, ARC, 96 INCHES ROHS COMPLIANT: YES

N-TYPE STRAIGHT PLUG TO N-TYPE STRAIGHT PLUG ON LMR 400 CABLE, ARC, 96 INCHES ROHS COMPLIANT: YES

Supplier's Site
RF Cable Assemblies - 095-909-173-096 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-909-173-096
RF Cable Assemblies 095-909-173-096
RF Cable Assemblies N Strt Plg to N Strt Plg LMR400 96in

RF Cable Assemblies N Strt Plg to N Strt Plg LMR400 96in

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-909-173-096-ND 095-909-173-096 02AH5723 095-909-173-096
Product Name Coaxial Cables (RF) RF Standard Cable Assembly N-Type Straight Plug To N-Type Straight Plug On Lmr 400 Cable, Arc, 96 Inches Rohs Compliant Amphenol Rf RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details