Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
RF Cable Assembly RP-SMA Straight Plug t
"Cable Assembly Coaxial RP-SMA to RP-SMA RG-174 78.7"" (2.0m) 6.6'"
RF CABLE, SMA RP PLUG-BHD JACK, 6.6FT; Connector to Connector:SMA RP Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
RF CABLE, SMA RP PLUG-BHD JACK, 6.6FT ROHS COMPLIANT: YES
| Richardson RFPD | Powell Electronics, Inc. | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095-902-538M200 | 095-902-538M200 | 115-095-902-538M200-ND | 88AH5524 | 25AJ3078 |
| Product Name | RF Standard Cable Assembly | Coaxial Cable Assemblies | Coaxial Cables (RF) | Rf Cable, Sma Rp Plug-Bhd Jack, 6.6Ft; Connector To Connector Amphenol Rf | Rf Cable, Sma Rp Plug-Bhd Jack, 6.6Ft Rohs Compliant Amphenol Rf |
| Application | RF | RF | RF | RF | RF |
| Cable Type | Coaxial | ||||
| Rated Temperature | -65 to 165 C (-85 to 329 F) |