Amphenol RF Coaxial Cable Assemblies 095-909-190M050

Description
RF Cable Assembly N-Type Right Angle Plu
Request a Quote Datasheet
Description
RF Cable Assembly N-Type Right Angle Plu
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-909-190M050
Coaxial Cable Assemblies 095-909-190M050
RF Cable Assembly N-Type Right Angle Plu

RF Cable Assembly N-Type Right Angle Plu

Buy Now
Coaxial Cables (RF) - 115-095-909-190M050-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-909-190M050-ND
Coaxial Cables (RF) 115-095-909-190M050-ND
"Cable Assembly Coaxial RP-TNC to N-Type LMR 400 19.69"" (500.00mm)"

"Cable Assembly Coaxial RP-TNC to N-Type LMR 400 19.69"" (500.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-909-190M050 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-909-190M050
RF Standard Cable Assembly 095-909-190M050
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable, Ra N Plug-Rp-Tnc Jack, 19.7; Connector To Connector Amphenol Rf - 17AJ3715 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Ra N Plug-Rp-Tnc Jack, 19.7; Connector To Connector Amphenol Rf
17AJ3715
Rf Cable, Ra N Plug-Rp-Tnc Jack, 19.7; Connector To Connector Amphenol Rf 17AJ3715
RF CABLE, RA N PLUG-RP-TNC JACK, 19.7"; Connector to Connector:90° N-Type Plug to RP-TNC Jack; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, RA N PLUG-RP-TNC JACK, 19.7"; Connector to Connector:90° N-Type Plug to RP-TNC Jack; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-909-190M050 115-095-909-190M050-ND 095-909-190M050 17AJ3715
Product Name Coaxial Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Rf Cable, Ra N Plug-Rp-Tnc Jack, 19.7; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Wire Harnesses - EA-W23-503 - bisco industries
Specs
Cable Length 16.4 ft (50 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-SMA-MM-12 - Maury Microwave
Specs
Application RF
Connector Type SMA
View Details