Amphenol RF RF Standard Cable Assembly 095-902-531-016

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-902-531-016 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-531-016
RF Standard Cable Assembly 095-902-531-016
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-902-531-016-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-531-016-ND
Coaxial Cables (RF) 115-095-902-531-016-ND
"Cable Assembly Coaxial SMA to N-Type RG-316 16.00"" (406.40mm)"

"Cable Assembly Coaxial SMA to N-Type RG-316 16.00"" (406.40mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-902-531-016
Coaxial Cable Assemblies 095-902-531-016
RF Cable Assembly N-Type Straight Plug t

RF Cable Assembly N-Type Straight Plug t

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 095-902-531-016 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-531-016
Cable Assemblies - Coaxial Cables (RF) 095-902-531-016
CBL ASSY SMA-NTYPE PLUG-PLUG 16"

CBL ASSY SMA-NTYPE PLUG-PLUG 16"

Supplier's Site
Rf Cable, Sma Plug -N-Type Plug, 16; Connector To Connector Amphenol Rf - 81AH6713 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Plug -N-Type Plug, 16; Connector To Connector Amphenol Rf
81AH6713
Rf Cable, Sma Plug -N-Type Plug, 16; Connector To Connector Amphenol Rf 81AH6713
RF CABLE, SMA PLUG -N-TYPE PLUG, 16"; Connector to Connector:SMA Plug to N-Type Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMA PLUG -N-TYPE PLUG, 16"; Connector to Connector:SMA Plug to N-Type Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:16"; Cable Length - Metric:406.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-531-016 115-095-902-531-016-ND 095-902-531-016 095-902-531-016 81AH6713
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Coaxial Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Rf Cable, Sma Plug -N-Type Plug, 16; Connector To Connector Amphenol Rf
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details