Amphenol RF Coaxial Cable Assemblies 095-902-531-024

Description
RF Cable Assembly N-Type Straight Plug t
Request a Quote Datasheet
Description
RF Cable Assembly N-Type Straight Plug t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-902-531-024
Coaxial Cable Assemblies 095-902-531-024
RF Cable Assembly N-Type Straight Plug t

RF Cable Assembly N-Type Straight Plug t

Buy Now
Coaxial Cables (RF) - 115-095-902-531-024-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-531-024-ND
Coaxial Cables (RF) 115-095-902-531-024-ND
"Cable Assembly Coaxial SMA to N-Type RG-316 24.00"" (609.60mm)"

"Cable Assembly Coaxial SMA to N-Type RG-316 24.00"" (609.60mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-531-024 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-531-024
RF Standard Cable Assembly 095-902-531-024
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable, Sma Plug -N-Type Plug, 24; Connector To Connector Amphenol Rf - 81AH6715 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Plug -N-Type Plug, 24; Connector To Connector Amphenol Rf
81AH6715
Rf Cable, Sma Plug -N-Type Plug, 24; Connector To Connector Amphenol Rf 81AH6715
RF CABLE, SMA PLUG -N-TYPE PLUG, 24"; Connector to Connector:SMA Plug to N-Type Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:609.6mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMA PLUG -N-TYPE PLUG, 24"; Connector to Connector:SMA Plug to N-Type Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:609.6mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-531-024 115-095-902-531-024-ND 095-902-531-024 81AH6715
Product Name Coaxial Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Rf Cable, Sma Plug -N-Type Plug, 24; Connector To Connector Amphenol Rf
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
System cable - 706-2500/409-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details