Amphenol RF Coaxial Cables (RF) 095-902-537M200

Description
"Cable Assembly Coaxial RP-SMA to RP-SMA RG-174 78.7"" (2.0m) 6.6'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial RP-SMA to RP-SMA RG-174 78.7"" (2.0m) 6.6'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-902-537M200-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-537M200-ND
Coaxial Cables (RF) 115-095-902-537M200-ND
"Cable Assembly Coaxial RP-SMA to RP-SMA RG-174 78.7"" (2.0m) 6.6'"

"Cable Assembly Coaxial RP-SMA to RP-SMA RG-174 78.7"" (2.0m) 6.6'"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-902-537M200
Coaxial Cable Assemblies 095-902-537M200
RF Cable Assembly RP-SMA Straight Plug t

RF Cable Assembly RP-SMA Straight Plug t

Buy Now
RF Standard Cable Assembly - 095-902-537M200 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-537M200
RF Standard Cable Assembly 095-902-537M200
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable, Sma Rp Plug-Bhd Jack, 6.6Ft; Connector To Connector Amphenol Rf - 88AH5516 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Rp Plug-Bhd Jack, 6.6Ft; Connector To Connector Amphenol Rf
88AH5516
Rf Cable, Sma Rp Plug-Bhd Jack, 6.6Ft; Connector To Connector Amphenol Rf 88AH5516
RF CABLE, SMA RP PLUG-BHD JACK, 6.6FT; Connector to Connector:SMA RP Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMA RP PLUG-BHD JACK, 6.6FT; Connector to Connector:SMA RP Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-902-537M200-ND 095-902-537M200 095-902-537M200 88AH5516
Product Name Coaxial Cables (RF) Coaxial Cable Assemblies RF Standard Cable Assembly Rf Cable, Sma Rp Plug-Bhd Jack, 6.6Ft; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-2005HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Sensor Cord, 10P M23 Rcpt-Free End, 2M Rohs Compliant Sensata/bei Sensors - 75AJ3564 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details
System cable - 706-3057/400-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers