Amphenol RF RF Standard Cable Assembly 095-902-531-012

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-902-531-012 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-531-012
RF Standard Cable Assembly 095-902-531-012
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-902-531-012
Coaxial Cable Assemblies 095-902-531-012
RF Cable Assembly N-Type Straight Plug t

RF Cable Assembly N-Type Straight Plug t

Buy Now
Coaxial Cables (RF) - 115-095-902-531-012-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-531-012-ND
Coaxial Cables (RF) 115-095-902-531-012-ND
"Cable Assembly Coaxial SMA to N-Type RG-316 12.00"" (304.80mm)"

"Cable Assembly Coaxial SMA to N-Type RG-316 12.00"" (304.80mm)"

Buy Now Datasheet
Cable Assemblies - Coaxial Cables (RF) - 095-902-531-012 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-531-012
Cable Assemblies - Coaxial Cables (RF) 095-902-531-012
CBL ASSY SMA-NTYPE PLUG-PLUG 12"

CBL ASSY SMA-NTYPE PLUG-PLUG 12"

Supplier's Site
Rf Cable, Sma Plug -N-Type Plug, 12; Connector To Connector Amphenol Rf - 81AH6712 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Plug -N-Type Plug, 12; Connector To Connector Amphenol Rf
81AH6712
Rf Cable, Sma Plug -N-Type Plug, 12; Connector To Connector Amphenol Rf 81AH6712
RF CABLE, SMA PLUG -N-TYPE PLUG, 12"; Connector to Connector:SMA Plug to N-Type Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMA PLUG -N-TYPE PLUG, 12"; Connector to Connector:SMA Plug to N-Type Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:304.8mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-531-012 095-902-531-012 115-095-902-531-012-ND 095-902-531-012 81AH6712
Product Name RF Standard Cable Assembly Coaxial Cable Assemblies Coaxial Cables (RF) Cable Assemblies - Coaxial Cables (RF) Rf Cable, Sma Plug -N-Type Plug, 12; Connector To Connector Amphenol Rf
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

I/O Cable Assemblies - RG9821-24 - Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
View Details
Cable Assemblies // Pre-Assembled Ethernet Cables // CATLine Cat. 6A S - IE Connection Cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application LAN / Ethernet
Cable Shielding Braid; Foil
Cable Length 32.81 ft (100 dm)
View Details