Amphenol RF Coaxial Cables (RF) 095-902-530-048

Description
"Cable Assembly Coaxial SMA to N-Type RG-142 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to N-Type RG-142 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-902-530-048-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-530-048-ND
Coaxial Cables (RF) 115-095-902-530-048-ND
"Cable Assembly Coaxial SMA to N-Type RG-142 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial SMA to N-Type RG-142 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-530-048 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-530-048
RF Standard Cable Assembly 095-902-530-048
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-902-530-048
Coaxial Cable Assemblies 095-902-530-048
RF Cable Assembly N-Type Straight Bulkhe

RF Cable Assembly N-Type Straight Bulkhe

Buy Now
Cable Assemblies - Coaxial Cables (RF) - 095-902-530-048 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-530-048
Cable Assemblies - Coaxial Cables (RF) 095-902-530-048
CBL ASSY SMA-NTYPE PLUG-JACK 4'

CBL ASSY SMA-NTYPE PLUG-JACK 4'

Supplier's Site
Rf Cable, Sma Plug-N-Type Bhd Jack, 48; Connector To Connector Amphenol Rf - 81AH6706 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Plug-N-Type Bhd Jack, 48; Connector To Connector Amphenol Rf
81AH6706
Rf Cable, Sma Plug-N-Type Bhd Jack, 48; Connector To Connector Amphenol Rf 81AH6706
RF CABLE, SMA PLUG-N-TYPE BHD JACK, 48"; Connector to Connector:SMA Plug to N-Type Bulkhead Jack; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMA PLUG-N-TYPE BHD JACK, 48"; Connector to Connector:SMA Plug to N-Type Bulkhead Jack; Coaxial Cable Type:RG142; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-902-530-048-ND 095-902-530-048 095-902-530-048 095-902-530-048 81AH6706
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Coaxial Cable Assemblies Cable Assemblies - Coaxial Cables (RF) Rf Cable, Sma Plug-N-Type Bhd Jack, 48; Connector To Connector Amphenol Rf
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

5+5 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC11005M3-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Power, Line Cables and Extension Cords - 189-512005-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 12 ft (36.58 dm)
Connector Type NEMA 5-15P
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details