Amphenol RF RF Standard Cable Assembly 095-902-536M200

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-902-536M200 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-536M200
RF Standard Cable Assembly 095-902-536M200
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-902-536M200-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-536M200-ND
Coaxial Cables (RF) 115-095-902-536M200-ND
"Cable Assembly Coaxial RP-SMA to RP-SMA RG-316 78.7"" (2.0m) 6.6'"

"Cable Assembly Coaxial RP-SMA to RP-SMA RG-316 78.7"" (2.0m) 6.6'"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-902-536M200
Coaxial Cable Assemblies 095-902-536M200
RF Cable Assembly RP-SMA Straight Plug t

RF Cable Assembly RP-SMA Straight Plug t

Buy Now
Rf Cable, Sma Rp Plug-Bhd Jack, 6.6Ft; Connector To Connector Amphenol Rf - 88AH5508 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Rp Plug-Bhd Jack, 6.6Ft; Connector To Connector Amphenol Rf
88AH5508
Rf Cable, Sma Rp Plug-Bhd Jack, 6.6Ft; Connector To Connector Amphenol Rf 88AH5508
RF CABLE, SMA RP PLUG-BHD JACK, 6.6FT; Connector to Connector:SMA RP Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMA RP PLUG-BHD JACK, 6.6FT; Connector to Connector:SMA RP Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:6.6ft; Cable Length - Metric:2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
Rf Cable, Sma Rp Plug-Bhd Jack, 6.6Ft Rohs Compliant Amphenol Rf - 25AJ3075 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Rp Plug-Bhd Jack, 6.6Ft Rohs Compliant Amphenol Rf
25AJ3075
Rf Cable, Sma Rp Plug-Bhd Jack, 6.6Ft Rohs Compliant Amphenol Rf 25AJ3075
RF CABLE, SMA RP PLUG-BHD JACK, 6.6FT ROHS COMPLIANT: YES

RF CABLE, SMA RP PLUG-BHD JACK, 6.6FT ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Richardson RFPD DigiKey Powell Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-536M200 115-095-902-536M200-ND 095-902-536M200 88AH5508 25AJ3075
Product Name RF Standard Cable Assembly Coaxial Cables (RF) Coaxial Cable Assemblies Rf Cable, Sma Rp Plug-Bhd Jack, 6.6Ft; Connector To Connector Amphenol Rf Rf Cable, Sma Rp Plug-Bhd Jack, 6.6Ft Rohs Compliant Amphenol Rf
Application RF RF RF RF RF
Cable Type Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details