Amphenol RF Coaxial Cables (RF) 095-909-189M100

Description
"Cable Assembly Coaxial RP-TNC to N-Type LMR 240 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial RP-TNC to N-Type LMR 240 39.4"" (1.0m) 3.3'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-909-189M100-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-909-189M100-ND
Coaxial Cables (RF) 115-095-909-189M100-ND
"Cable Assembly Coaxial RP-TNC to N-Type LMR 240 39.4"" (1.0m) 3.3'"

"Cable Assembly Coaxial RP-TNC to N-Type LMR 240 39.4"" (1.0m) 3.3'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-909-189M100 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-909-189M100
RF Standard Cable Assembly 095-909-189M100
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-909-189M100
Coaxial Cable Assemblies 095-909-189M100
RF Cable Assembly N-Type Right Angle Plu

RF Cable Assembly N-Type Right Angle Plu

Buy Now
Rf Cable, Ra N Plug-Rp-Tnc Jack, 3.3Ft; Connector To Connector Amphenol Rf - 17AJ3709 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Ra N Plug-Rp-Tnc Jack, 3.3Ft; Connector To Connector Amphenol Rf
17AJ3709
Rf Cable, Ra N Plug-Rp-Tnc Jack, 3.3Ft; Connector To Connector Amphenol Rf 17AJ3709
RF CABLE, RA N PLUG-RP-TNC JACK, 3.3FT; Connector to Connector:90° N-Type Plug to RP-TNC Bulkhead Jack; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:- RoHS Compliant: Yes

RF CABLE, RA N PLUG-RP-TNC JACK, 3.3FT; Connector to Connector:90° N-Type Plug to RP-TNC Bulkhead Jack; Coaxial Cable Type:LMR-240; Impedance:50ohm; Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-909-189M100-ND 095-909-189M100 095-909-189M100 17AJ3709
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Coaxial Cable Assemblies Rf Cable, Ra N Plug-Rp-Tnc Jack, 3.3Ft; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

3+3 Pos. Female DIL 22 AWG Cable Assembly, 150mm, single-end, for Latches - M80-FC10668L0-0150L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
Stacking Double Banana Plug to XK Mini-Hook and Miniature Alligator, Twisted Pair Test Cable - 3051XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details