Amphenol RF Coaxial Cables (RF) 095-909-174M400

Description
"Cable Assembly Coaxial N-Type to N-Type LMR 400 157.5"" (4.0m) 13.1'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial N-Type to N-Type LMR 400 157.5"" (4.0m) 13.1'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-909-174M400-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-909-174M400-ND
Coaxial Cables (RF) 095-909-174M400-ND
"Cable Assembly Coaxial N-Type to N-Type LMR 400 157.5"" (4.0m) 13.1'"

"Cable Assembly Coaxial N-Type to N-Type LMR 400 157.5"" (4.0m) 13.1'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-909-174M400 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-909-174M400
RF Standard Cable Assembly 095-909-174M400
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
N-Type Straight Plug To N-Type Bulkhead Jack On Lmr 400 Cable, Arc, 4 Meters Rohs Compliant Amphenol Rf - 02AH5767 - Newark, An Avnet Company
Chicago, IL, United States
N-Type Straight Plug To N-Type Bulkhead Jack On Lmr 400 Cable, Arc, 4 Meters Rohs Compliant Amphenol Rf
02AH5767
N-Type Straight Plug To N-Type Bulkhead Jack On Lmr 400 Cable, Arc, 4 Meters Rohs Compliant Amphenol Rf 02AH5767
N-TYPE STRAIGHT PLUG TO N-TYPE BULKHEAD JACK ON LMR 400 CABLE, ARC, 4 METERS ROHS COMPLIANT: YES

N-TYPE STRAIGHT PLUG TO N-TYPE BULKHEAD JACK ON LMR 400 CABLE, ARC, 4 METERS ROHS COMPLIANT: YES

Supplier's Site Datasheet
RF Cable Assemblies - 095-909-174M400 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-909-174M400
RF Cable Assemblies 095-909-174M400
RF Cable Assemblies N Strt Plg to N Bkhd Jck LMR400 30m

RF Cable Assemblies N Strt Plg to N Bkhd Jck LMR400 30m

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-909-174M400-ND 095-909-174M400 02AH5767 095-909-174M400
Product Name Coaxial Cables (RF) RF Standard Cable Assembly N-Type Straight Plug To N-Type Bulkhead Jack On Lmr 400 Cable, Arc, 4 Meters Rohs Compliant Amphenol Rf RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details