Amphenol RF RF Standard Cable Assembly 095-909-190-048

Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet
Description
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RF Standard Cable Assembly - 095-909-190-048 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-909-190-048
RF Standard Cable Assembly 095-909-190-048
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-909-190-048
Coaxial Cable Assemblies 095-909-190-048
RF Cable Assembly N-Type Right Angle Plu

RF Cable Assembly N-Type Right Angle Plu

Buy Now
Coaxial Cables (RF) - 115-095-909-190-048-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-909-190-048-ND
Coaxial Cables (RF) 115-095-909-190-048-ND
"Cable Assembly Coaxial RP-TNC to N-Type LMR 400 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial RP-TNC to N-Type LMR 400 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
Rf Cable, Ra N Plug-Rp-Tnc Jack, 48; Connector To Connector Amphenol Rf - 17AJ3713 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Ra N Plug-Rp-Tnc Jack, 48; Connector To Connector Amphenol Rf
17AJ3713
Rf Cable, Ra N Plug-Rp-Tnc Jack, 48; Connector To Connector Amphenol Rf 17AJ3713
RF CABLE, RA N PLUG-RP-TNC JACK, 48"; Connector to Connector:90° N-Type Plug to RP-TNC Jack; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.22m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, RA N PLUG-RP-TNC JACK, 48"; Connector to Connector:90° N-Type Plug to RP-TNC Jack; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.22m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Richardson RFPD Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-909-190-048 095-909-190-048 115-095-909-190-048-ND 17AJ3713
Product Name RF Standard Cable Assembly Coaxial Cable Assemblies Coaxial Cables (RF) Rf Cable, Ra N Plug-Rp-Tnc Jack, 48; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Cable Assemblies - 2081377-1 - TE Connectivity
Specs
Application RF
Product Type FAKRA Plug
Cable Length 0.9843 ft (3 dm)
View Details
3 suppliers
H07 V-K Single Fine Wire Stranded - 86023040 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Mini HDMI To HDMI Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Gender Male-Male
View Details