Amphenol RF Coaxial Cables (RF) 095-909-173-360

Description
"Cable Assembly Coaxial N-Type to N-Type LMR 400 360.0"" (9.1m) 30.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial N-Type to N-Type LMR 400 360.0"" (9.1m) 30.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-909-173-360-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-909-173-360-ND
Coaxial Cables (RF) 095-909-173-360-ND
"Cable Assembly Coaxial N-Type to N-Type LMR 400 360.0"" (9.1m) 30.0'"

"Cable Assembly Coaxial N-Type to N-Type LMR 400 360.0"" (9.1m) 30.0'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-909-173-360 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-909-173-360
RF Standard Cable Assembly 095-909-173-360
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
N-Type Straight Plug To N-Type Straight Plug On Lmr 400 Cable, Arc, 360 Inches Rohs Compliant Amphenol Rf - 02AH5727 - Newark, An Avnet Company
Chicago, IL, United States
N-Type Straight Plug To N-Type Straight Plug On Lmr 400 Cable, Arc, 360 Inches Rohs Compliant Amphenol Rf
02AH5727
N-Type Straight Plug To N-Type Straight Plug On Lmr 400 Cable, Arc, 360 Inches Rohs Compliant Amphenol Rf 02AH5727
N-TYPE STRAIGHT PLUG TO N-TYPE STRAIGHT PLUG ON LMR 400 CABLE, ARC, 360 INCHES ROHS COMPLIANT: YES

N-TYPE STRAIGHT PLUG TO N-TYPE STRAIGHT PLUG ON LMR 400 CABLE, ARC, 360 INCHES ROHS COMPLIANT: YES

Supplier's Site
RF Cable Assemblies - 095-909-173-360 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-909-173-360
RF Cable Assemblies 095-909-173-360
RF Cable Assemblies N Strt Plg to N Strt Plg LMR400 360in

RF Cable Assemblies N Strt Plg to N Strt Plg LMR400 360in

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-909-173-360-ND 095-909-173-360 02AH5727 095-909-173-360
Product Name Coaxial Cables (RF) RF Standard Cable Assembly N-Type Straight Plug To N-Type Straight Plug On Lmr 400 Cable, Arc, 360 Inches Rohs Compliant Amphenol Rf RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details