Amphenol RF Coaxial Cable Assemblies 095-902-538M050

Description
RF Cable Assembly RP-SMA Straight Plug t
Request a Quote Datasheet
Description
RF Cable Assembly RP-SMA Straight Plug t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-902-538M050
Coaxial Cable Assemblies 095-902-538M050
RF Cable Assembly RP-SMA Straight Plug t

RF Cable Assembly RP-SMA Straight Plug t

Buy Now
Coaxial Cables (RF) - 115-095-902-538M050-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-538M050-ND
Coaxial Cables (RF) 115-095-902-538M050-ND
"Cable Assembly Coaxial RP-SMA to RP-SMA RG-174 19.69"" (500.00mm)"

"Cable Assembly Coaxial RP-SMA to RP-SMA RG-174 19.69"" (500.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-538M050 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-538M050
RF Standard Cable Assembly 095-902-538M050
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable, Sma Rp Plug-Bhd Jack, 19.7; Connector To Connector Amphenol Rf - 88AH5522 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Rp Plug-Bhd Jack, 19.7; Connector To Connector Amphenol Rf
88AH5522
Rf Cable, Sma Rp Plug-Bhd Jack, 19.7; Connector To Connector Amphenol Rf 88AH5522
RF CABLE, SMA RP PLUG-BHD JACK, 19.7"; Connector to Connector:SMA RP Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:-RoHS Compliant: Yes

RF CABLE, SMA RP PLUG-BHD JACK, 19.7"; Connector to Connector:SMA RP Plug to SMA RP Bulkhead Jack; Coaxial Cable Type:RG174; Impedance:50ohm; Cable Length - Imperial:19.7"; Cable Length - Metric:500mm; Jacket Color:-; Product Range:-RoHS Compliant: Yes

Supplier's Site Datasheet
Rf Cable, Sma Rp Plug-Bhd Jack, 19.7 Rohs Compliant Amphenol Rf - 25AJ3076 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Rp Plug-Bhd Jack, 19.7 Rohs Compliant Amphenol Rf
25AJ3076
Rf Cable, Sma Rp Plug-Bhd Jack, 19.7 Rohs Compliant Amphenol Rf 25AJ3076
RF CABLE, SMA RP PLUG-BHD JACK, 19.7" ROHS COMPLIANT: YES

RF CABLE, SMA RP PLUG-BHD JACK, 19.7" ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-538M050 115-095-902-538M050-ND 095-902-538M050 88AH5522 25AJ3076
Product Name Coaxial Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Rf Cable, Sma Rp Plug-Bhd Jack, 19.7; Connector To Connector Amphenol Rf Rf Cable, Sma Rp Plug-Bhd Jack, 19.7 Rohs Compliant Amphenol Rf
Application RF RF RF RF RF
Cable Type Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Ingenico Handheld POS Terminal by AGOZ - USBCtoA_ING-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details