Amphenol RF Coaxial Cables (RF) 095-902-514-048

Description
"Cable Assembly Coaxial SMA to SMA RG-58 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to SMA RG-58 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-902-514-048-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-514-048-ND
Coaxial Cables (RF) 115-095-902-514-048-ND
"Cable Assembly Coaxial SMA to SMA RG-58 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial SMA to SMA RG-58 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-902-514-048
Coaxial Cable Assemblies 095-902-514-048
RF Cable Assembly SMA Straight Jack to S

RF Cable Assembly SMA Straight Jack to S

Buy Now
RF Standard Cable Assembly - 095-902-514-048 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-514-048
RF Standard Cable Assembly 095-902-514-048
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-902-514-048 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-514-048
RF Cable Assemblies 095-902-514-048
RF Cable Assemblies SMA St Plg to SMA St Jck RG-58 48in

RF Cable Assemblies SMA St Plg to SMA St Jck RG-58 48in

Buy Now Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-902-514-048-ND 095-902-514-048 095-902-514-048 095-902-514-048
Product Name Coaxial Cables (RF) Coaxial Cable Assemblies RF Standard Cable Assembly RF Cable Assemblies
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
System cable - 706-2500/405-100 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 3.28 ft (10 dm)
View Details