Amphenol RF Coaxial Cable Assemblies 095-902-531-036

Description
RF Cable Assembly N-Type Straight Plug t
Request a Quote Datasheet
Description
RF Cable Assembly N-Type Straight Plug t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-902-531-036
Coaxial Cable Assemblies 095-902-531-036
RF Cable Assembly N-Type Straight Plug t

RF Cable Assembly N-Type Straight Plug t

Buy Now
RF Standard Cable Assembly - 095-902-531-036 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-531-036
RF Standard Cable Assembly 095-902-531-036
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-902-531-036-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-531-036-ND
Coaxial Cables (RF) 115-095-902-531-036-ND
"Cable Assembly Coaxial SMA to N-Type RG-316 36.00"" (914.40mm)"

"Cable Assembly Coaxial SMA to N-Type RG-316 36.00"" (914.40mm)"

Buy Now Datasheet
Rf Cable, Sma Plug -N-Type Plug, 36; Connector To Connector Amphenol Rf - 81AH6716 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Plug -N-Type Plug, 36; Connector To Connector Amphenol Rf
81AH6716
Rf Cable, Sma Plug -N-Type Plug, 36; Connector To Connector Amphenol Rf 81AH6716
RF CABLE, SMA PLUG -N-TYPE PLUG, 36"; Connector to Connector:SMA Plug to N-Type Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMA PLUG -N-TYPE PLUG, 36"; Connector to Connector:SMA Plug to N-Type Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:36"; Cable Length - Metric:914.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-531-036 095-902-531-036 115-095-902-531-036-ND 81AH6716
Product Name Coaxial Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) Rf Cable, Sma Plug -N-Type Plug, 36; Connector To Connector Amphenol Rf
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - 8-pole - M12 / 8-pole - V-SK8P-M12-S-G-15M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 49.21 ft (150 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 6811A20 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Coaxial Cable - 1408016 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 0.6562 ft (2 dm)
View Details
17+17 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC13405M1-0060F1 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details