RF Cable Assembly FAKRA Straight Plug to
"Cable Assembly Coaxial Fakra to Fakra RG-58 12.00"" (304.80mm)"
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
CBL ASSY FAKRA JACK TO PLUG 12"
RF COAX CABLE, FAKRA R/A JACK-PLUG, 12"; Connector to Connector:90° FAKRA Jack to FAKRA Plug; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
| Powell Electronics, Inc. | DigiKey | Richardson RFPD | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095FJZFPZAG-012 | 115-095FJZFPZAG-012-ND | 095FJZFPZAG-012 | 095FJZFPZAG-012 | 78AH6968 |
| Product Name | Coaxial Cable Assemblies | Coaxial Cables (RF) | RF Standard Cable Assembly | Cable Assemblies - Coaxial Cables (RF) | Rf Coax Cable, Fakra R/a Jack-Plug, 12; Connector To Connector Amphenol Rf |
| Application | RF | RF | RF | RF | |
| Cable Type | Coaxial | Coaxial | |||
| Rated Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |