RF Cable Assembly FAKRA Straight Jack to
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.
"Cable Assembly Coaxial Fakra to Fakra RG-58 24.00"" (609.60mm)"
RF COAX CABLE, FAKRA STR JACK-JACK, 24"; Connector to Connector:FAKRA Jack to FAKRA Jack; Coaxial Cable Type:RG58; Impedance:50ohm; Cable Length - Imperial:24"; Cable Length - Metric:610mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes
CBL ASSY FAKRA JACK TO JACK 24"
| Powell Electronics, Inc. | Richardson RFPD | DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 095FJZFJZSG-024 | 095FJZFJZSG-024 | 115-095FJZFJZSG-024-ND | 78AH6965 | 095FJZFJZSG-024 |
| Product Name | Coaxial Cable Assemblies | RF Standard Cable Assembly | Coaxial Cables (RF) | Rf Coax Cable, Fakra Str Jack-Jack, 24; Connector To Connector Amphenol Rf | Cable Assemblies - Coaxial Cables (RF) |
| Application | RF | RF | RF | RF | |
| Cable Type | Coaxial | Coaxial | |||
| Rated Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |