Amphenol RF Coaxial Cable Assemblies 095-902-514-006

Description
RF Cable Assembly SMA Straight Jack to S
Request a Quote Datasheet
Description
RF Cable Assembly SMA Straight Jack to S
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-902-514-006
Coaxial Cable Assemblies 095-902-514-006
RF Cable Assembly SMA Straight Jack to S

RF Cable Assembly SMA Straight Jack to S

Buy Now
RF Standard Cable Assembly - 095-902-514-006 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-514-006
RF Standard Cable Assembly 095-902-514-006
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Coaxial Cables (RF) - 115-095-902-514-006-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-514-006-ND
Coaxial Cables (RF) 115-095-902-514-006-ND
"Cable Assembly Coaxial SMA to SMA RG-58 6.000"" (152.40mm)"

"Cable Assembly Coaxial SMA to SMA RG-58 6.000"" (152.40mm)"

Buy Now Datasheet
RF Cable Assemblies - 095-902-514-006 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-514-006
RF Cable Assemblies 095-902-514-006
RF Cable Assemblies SMA St Plg to SMA St Jck RG-58 6in

RF Cable Assemblies SMA St Plg to SMA St Jck RG-58 6in

Buy Now Datasheet

Technical Specifications

  Powell Electronics, Inc. Richardson RFPD DigiKey VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-514-006 095-902-514-006 115-095-902-514-006-ND 095-902-514-006
Product Name Coaxial Cable Assemblies RF Standard Cable Assembly Coaxial Cables (RF) RF Cable Assemblies
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to F-Male Test Cable - C75NMFM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type N-Male, F-Male
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details