Amphenol RF Coaxial Cables (RF) 095-902-529-048

Description
"Cable Assembly Coaxial SMA to MMCX RG-316 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial SMA to MMCX RG-316 48.0"" (1.2m) 4.0'"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-902-529-048-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-529-048-ND
Coaxial Cables (RF) 115-095-902-529-048-ND
"Cable Assembly Coaxial SMA to MMCX RG-316 48.0"" (1.2m) 4.0'"

"Cable Assembly Coaxial SMA to MMCX RG-316 48.0"" (1.2m) 4.0'"

Buy Now Datasheet
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-902-529-048
Coaxial Cable Assemblies 095-902-529-048
RF Cable Assembly MMCX Straight Plug to

RF Cable Assembly MMCX Straight Plug to

Buy Now
RF Standard Cable Assembly - 095-902-529-048 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-529-048
RF Standard Cable Assembly 095-902-529-048
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable, Sma Bhd Jack-Mmcx Plug, 48; Connector To Connector Amphenol Rf - 81AH6697 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Bhd Jack-Mmcx Plug, 48; Connector To Connector Amphenol Rf
81AH6697
Rf Cable, Sma Bhd Jack-Mmcx Plug, 48; Connector To Connector Amphenol Rf 81AH6697
RF CABLE, SMA BHD JACK-MMCX PLUG, 48"; Connector to Connector:SMA Bulkhead Jack to MMCX Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMA BHD JACK-MMCX PLUG, 48"; Connector to Connector:SMA Bulkhead Jack to MMCX Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:48"; Cable Length - Metric:1.2m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-902-529-048-ND 095-902-529-048 095-902-529-048 81AH6697
Product Name Coaxial Cables (RF) Coaxial Cable Assemblies RF Standard Cable Assembly Rf Cable, Sma Bhd Jack-Mmcx Plug, 48; Connector To Connector Amphenol Rf
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

Display Screen Portable Ev Charging Cable -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
Product Type DisplayPort
View Details
ZK2000-2162-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Standard Cable Assemblies - Mq4S-MqT4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
System cable - 706-3057/601-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
3 suppliers