Amphenol RF Coaxial Cables (RF) 095-909-187-012

Description
"Cable Assembly Coaxial N-Type to N-Type LMR 400 12.00"" (304.80mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial N-Type to N-Type LMR 400 12.00"" (304.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-909-187-012-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-909-187-012-ND
Coaxial Cables (RF) 115-095-909-187-012-ND
"Cable Assembly Coaxial N-Type to N-Type LMR 400 12.00"" (304.80mm)"

"Cable Assembly Coaxial N-Type to N-Type LMR 400 12.00"" (304.80mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-909-187-012 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-909-187-012
RF Standard Cable Assembly 095-909-187-012
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-909-187-012
Coaxial Cable Assemblies 095-909-187-012
RF Cable Assembly N-Type Straight Plug t

RF Cable Assembly N-Type Straight Plug t

Buy Now
Rf Cable, N Plug To Ra N Plug, 12; Connector To Connector Amphenol Rf - 17AJ3683 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, N Plug To Ra N Plug, 12; Connector To Connector Amphenol Rf
17AJ3683
Rf Cable, N Plug To Ra N Plug, 12; Connector To Connector Amphenol Rf 17AJ3683
RF CABLE, N PLUG TO RA N PLUG, 12"; Connector to Connector:N-Type Plug to 90° N-Type Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, N PLUG TO RA N PLUG, 12"; Connector to Connector:N-Type Plug to 90° N-Type Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:12"; Cable Length - Metric:305mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-909-187-012-ND 095-909-187-012 095-909-187-012 17AJ3683
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Coaxial Cable Assemblies Rf Cable, N Plug To Ra N Plug, 12; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details
I/O Cable Assemblies - RG9412 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Gender Male-Female
View Details