Amphenol RF Coaxial Cable Assemblies 095-909-187-072

Description
RF Cable Assembly N-Type Straight Plug t
Request a Quote Datasheet
Description
RF Cable Assembly N-Type Straight Plug t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-909-187-072
Coaxial Cable Assemblies 095-909-187-072
RF Cable Assembly N-Type Straight Plug t

RF Cable Assembly N-Type Straight Plug t

Buy Now
Coaxial Cables (RF) - 115-095-909-187-072-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-909-187-072-ND
Coaxial Cables (RF) 115-095-909-187-072-ND
"Cable Assembly Coaxial N-Type to N-Type LMR 400 72.0"" (1.8m) 6.0'"

"Cable Assembly Coaxial N-Type to N-Type LMR 400 72.0"" (1.8m) 6.0'"

Buy Now Datasheet
RF Standard Cable Assembly - 095-909-187-072 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-909-187-072
RF Standard Cable Assembly 095-909-187-072
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable, N Plug To Ra N Plug, 72; Connector To Connector Amphenol Rf - 17AJ3687 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, N Plug To Ra N Plug, 72; Connector To Connector Amphenol Rf
17AJ3687
Rf Cable, N Plug To Ra N Plug, 72; Connector To Connector Amphenol Rf 17AJ3687
RF CABLE, N PLUG TO RA N PLUG, 72"; Connector to Connector:N-Type Plug to 90° N-Type Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:72"; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, N PLUG TO RA N PLUG, 72"; Connector to Connector:N-Type Plug to 90° N-Type Plug; Coaxial Cable Type:LMR-400; Impedance:50ohm; Cable Length - Imperial:72"; Cable Length - Metric:1.83m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-909-187-072 115-095-909-187-072-ND 095-909-187-072 17AJ3687
Product Name Coaxial Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Rf Cable, N Plug To Ra N Plug, 72; Connector To Connector Amphenol Rf
Application RF RF RF RF
Cable Type Coaxial
Rated Temperature -65 to 165 C (-85 to 329 F)
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details