Richardson RFPD Datasheets for Cable Assemblies
Cable assemblies are collections of wires or cables banded into a single unit with connectors on at least one end.
Cable Assemblies: Learn more
| Product Name | Notes |
|---|---|
| CABLE ASSEMBLY TRUtest18-3.5m-3.5m- 3.0 | |
| CABLE ASSEMBLY TRUtest18-Nm-Nm-3.0 | |
| CABLE ASSEMBLY TRUtest18-SMAm-SMAm- 3.0 | |
| Coaxial Cable: RG_214_/U; PE-50 Ohm - double screen | |
| Huber + Suhner Part Number:RG 58 C/U | |
| Low Impedance Coax Cable. Each conductor is made of stranded silver-plated copper. Type E extruded TFE ""Teflon"" insulation. Sintered Wrapped white ""Teflon"" tape. Temperature rating: -65ºC to +200ºC. Voltage rating... | |
| Male to Female RET Control Cable | |
| Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the... | |
| SUCOFORM, the handformable microwave cable | |
| SUCOFORM_141; (Note: No Jacket) - the handformable microwave cable; 50 ohm - single screen | |
| TRU-500 CABLE, FLEXIBLE COAXIAL | |
| U.FL to SMA Jack Bulkhead |
| << Prev |