Amphenol RF Coaxial Cables (RF) 095-902-516-250

Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA RG-178 9.843"" (250.00mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA RG-178 9.843"" (250.00mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 115-095-902-516-250-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-516-250-ND
Coaxial Cables (RF) 115-095-902-516-250-ND
"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA RG-178 9.843"" (250.00mm)"

"Cable Assembly Coaxial U.FL (UMCC), AMC to SMA RG-178 9.843"" (250.00mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-516-250 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-516-250
RF Standard Cable Assembly 095-902-516-250
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-902-516-250
Coaxial Cable Assemblies 095-902-516-250
AMC Right Angle Plug to SMA Straight Plu

AMC Right Angle Plug to SMA Straight Plu

Buy Now
RF Cable Assemblies - 095-902-516-250 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-902-516-250
RF Cable Assemblies 095-902-516-250
RF Cable Assemblies SMA St Plg to AMC Plg RG-178 250mm

RF Cable Assemblies SMA St Plg to AMC Plg RG-178 250mm

Buy Now Datasheet

Technical Specifications

  DigiKey Richardson RFPD Powell Electronics, Inc. VAST STOCK CO., LIMITED
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 115-095-902-516-250-ND 095-902-516-250 095-902-516-250 095-902-516-250
Product Name Coaxial Cables (RF) RF Standard Cable Assembly Coaxial Cable Assemblies RF Cable Assemblies
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Clover Flex 4 Charging Cable - USB-A to USB-C Power by AGOZ - AG-UAC_CLVR-FLX4-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details