Amphenol RF Coaxial Cable Assemblies 095-902-531-006

Description
RF Cable Assembly N-Type Straight Plug t
Request a Quote Datasheet
Description
RF Cable Assembly N-Type Straight Plug t
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Coaxial Cable Assemblies
095-902-531-006
Coaxial Cable Assemblies 095-902-531-006
RF Cable Assembly N-Type Straight Plug t

RF Cable Assembly N-Type Straight Plug t

Buy Now
Coaxial Cables (RF) - 115-095-902-531-006-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
115-095-902-531-006-ND
Coaxial Cables (RF) 115-095-902-531-006-ND
"Cable Assembly Coaxial SMA to N-Type RG-316 6.000"" (152.40mm)"

"Cable Assembly Coaxial SMA to N-Type RG-316 6.000"" (152.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-902-531-006 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-902-531-006
RF Standard Cable Assembly 095-902-531-006
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
Rf Cable, Sma Plug -N-Type Plug, 6; Connector To Connector Amphenol Rf - 81AH6711 - Newark, An Avnet Company
Chicago, IL, United States
Rf Cable, Sma Plug -N-Type Plug, 6; Connector To Connector Amphenol Rf
81AH6711
Rf Cable, Sma Plug -N-Type Plug, 6; Connector To Connector Amphenol Rf 81AH6711
RF CABLE, SMA PLUG -N-TYPE PLUG, 6"; Connector to Connector:SMA Plug to N-Type Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

RF CABLE, SMA PLUG -N-TYPE PLUG, 6"; Connector to Connector:SMA Plug to N-Type Plug; Coaxial Cable Type:RG316; Impedance:50ohm; Cable Length - Imperial:6"; Cable Length - Metric:152.4mm; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site
Cable Assemblies - Coaxial Cables (RF) - 095-902-531-006 - Acme Chip Technology Co., Limited
Shenzhen, China
Cable Assemblies - Coaxial Cables (RF)
095-902-531-006
Cable Assemblies - Coaxial Cables (RF) 095-902-531-006
CBL ASSY SMA-NTYPE PLUG-PLUG 6"

CBL ASSY SMA-NTYPE PLUG-PLUG 6"

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. DigiKey Richardson RFPD Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-902-531-006 115-095-902-531-006-ND 095-902-531-006 81AH6711 095-902-531-006
Product Name Coaxial Cable Assemblies Coaxial Cables (RF) RF Standard Cable Assembly Rf Cable, Sma Plug -N-Type Plug, 6; Connector To Connector Amphenol Rf Cable Assemblies - Coaxial Cables (RF)
Application RF RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details