Amphenol RF Coaxial Cables (RF) 095-909-175-006

Description
"Cable Assembly Coaxial N-Type to N-Type LMR 400 6.000"" (152.40mm)"
Request a Quote Datasheet
Description
"Cable Assembly Coaxial N-Type to N-Type LMR 400 6.000"" (152.40mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Cables (RF) - 095-909-175-006-ND - DigiKey
Thief River Falls, MN, United States
Coaxial Cables (RF)
095-909-175-006-ND
Coaxial Cables (RF) 095-909-175-006-ND
"Cable Assembly Coaxial N-Type to N-Type LMR 400 6.000"" (152.40mm)"

"Cable Assembly Coaxial N-Type to N-Type LMR 400 6.000"" (152.40mm)"

Buy Now Datasheet
RF Standard Cable Assembly - 095-909-175-006 - Richardson RFPD
Downers Grove, IL, United States
RF Standard Cable Assembly
095-909-175-006
RF Standard Cable Assembly 095-909-175-006
Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Richardson RFPD, an Arrow Company, is a specialized electronic component distributor providing design engineers with deep technical expertise and localized global design support for the latest new products from the world's leading suppliers of RF, Wireless, Energy and Power Technologies.

Supplier's Site
RF Cable Assemblies - 095-909-175-006 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
RF Cable Assemblies
095-909-175-006
RF Cable Assemblies 095-909-175-006
RF Cable Assemblies N RA Plg to N Bkhd Jck LMR400 6in

RF Cable Assemblies N RA Plg to N Bkhd Jck LMR400 6in

Buy Now Datasheet
N-Type Ra Plug To N-Type Bulkhead Jack On Lmr 400 Cable, Arc, 6 Inches Rohs Compliant Amphenol Rf - 02AH5768 - Newark, An Avnet Company
Chicago, IL, United States
N-Type Ra Plug To N-Type Bulkhead Jack On Lmr 400 Cable, Arc, 6 Inches Rohs Compliant Amphenol Rf
02AH5768
N-Type Ra Plug To N-Type Bulkhead Jack On Lmr 400 Cable, Arc, 6 Inches Rohs Compliant Amphenol Rf 02AH5768
N-TYPE RA PLUG TO N-TYPE BULKHEAD JACK ON LMR 400 CABLE, ARC, 6 INCHES ROHS COMPLIANT: YES

N-TYPE RA PLUG TO N-TYPE BULKHEAD JACK ON LMR 400 CABLE, ARC, 6 INCHES ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Richardson RFPD VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 095-909-175-006-ND 095-909-175-006 095-909-175-006 02AH5768
Product Name Coaxial Cables (RF) RF Standard Cable Assembly RF Cable Assemblies N-Type Ra Plug To N-Type Bulkhead Jack On Lmr 400 Cable, Arc, 6 Inches Rohs Compliant Amphenol Rf
Application RF RF RF
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable - AC-C0H0-4-LLLL-YYY - Southco
Specs
Application Instrumentation and Control
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
Stability Cables - SP-35SMA-MM-60 - Maury Microwave
Specs
Application RF
Connector Type 3.5mm
View Details